The 1Ch 30kV 5V Uni TVS Diode Array from Littelfuse is designed for effective protection against electrostatic discharge (ESD) and lightning-induced surge events. It features a bidirectional configuration and is housed in a compact SOD323 package, suitable for 0805 footprints. The device is AEC-Q101 qualified, ensuring reliability in automotive applications, and is compliant with RoHS standards, being halogen-free and lead-free. This TVS diode array can absorb peak currents of up to 30A as per IEC 61000-4-5 standards without performance degradation, and it withstands ESD levels of ±30kV for both contact and air discharge according to IEC 61000-4-2. With a low capacitance of 2.5pF, it is particularly effective for high-speed data interfaces, making it ideal for applications such as Ethernet, USB, and various telecommunication ports. The operating temperature range is from -40°C to 150°C, and it has a low leakage current of 0.1OºA at 3.3V, enhancing its suitability for sensitive electronic circuits.
1Ch 30KV 5V Uni TVS Diode Array / TR
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 34AC2587 |
| Product Name | 1Ch 30Kv 5V Uni Tvs Diode Array / Tr Littelfuse |