The AP series is an industrial pushbutton switch with IP67 sealing for threaded mounting and IP65 for snap-in mounting, rated for 1,000,000 mechanical cycles. It features a PBT housing and actuator, copper alloy contacts with gold over silver plating, and epoxy terminal sealing. The part operates at 4 N actuation force with a total travel of 2.1 ± 0.2 mm and an operating point of 1.55 ± 0.25 mm. It supports 200 mA at 24 V DC, 100 mA at 50 V DC, and 125 mA at 125 V AC resistive loads. Operating temperature ranges from -40°C to 85°C (up to 105°C for non-illuminated versions). The switch includes ESD protection of 20 kV min. and is RoHS compliant. The AP4E200SWBE variant features epoxy sealing, 4 N operating force, white cap, wire leads, and no illumination, with a dimensional profile matching the standard AP series snap-in or threaded body formats.
PUSHBUTTON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34AH5694 |
| Product Name | Pushbutton Rohs Compliant C&k Components |
| Approvals | RoHS |