Littelfuse, Inc. TVS Diode for AC Line Protection AK6-380C

Description
The AK6 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
Request a Quote Datasheet
Description
The AK6 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diode for AC Line Protection - AK6-380C - Littelfuse, Inc.
Rosemont, IL, United States
TVS Diode for AC Line Protection
AK6-380C
TVS Diode for AC Line Protection AK6-380C
The AK6 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction

The AK6 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction

Supplier's Site Datasheet
380V 1.4nF TVS Protection Diode - 144-AK6-380C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
380V 1.4nF TVS Protection Diode
144-AK6-380C
380V 1.4nF TVS Protection Diode 144-AK6-380C
TVS Diode, 6kW, 380V, Bidirectional, 1.4nF, Axial Product overview: AK6-380C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 380V, 1.4nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 380V, 1.4nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK6-380C can be used for catalog matching and distributor lookup.

TVS Diode, 6kW, 380V, Bidirectional, 1.4nF, Axial Product overview: AK6-380C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 380V, 1.4nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 380V, 1.4nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK6-380C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - AK6-380C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
AK6-380C-ND
TVS Diodes AK6-380C-ND
520V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

520V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AK6-380C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AK6-380C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AK6-380C
TVS DIODE 380VWM 520VC AXIAL

TVS DIODE 380VWM 520VC AXIAL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
AK6-380C
TVS Diodes / ESD Suppressors AK6-380C
TVS Diodes / ESD Suppressors 6KA 380V TVS BI AXIAL

TVS Diodes / ESD Suppressors 6KA 380V TVS BI AXIAL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AK6-380C 144-AK6-380C AK6-380C-ND AK6-380C AK6-380C
Product Name TVS Diode for AC Line Protection 380V 1.4nF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
VR 380 volts
VBR 401 to 443 volts 401 volts 401 volts
Configuration Single Single
RoHS Compliant RoHS
Package Bulk Axial, Right Angle Bend (24.15mm Center) Axial
Unlock Full Specs
to access all available technical data