The AK6 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
260V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 170VWM 260VC AXIAL
TVS Diodes / ESD Suppressors 6KA 170V TVS BI AXIAL
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK6-170C | AK6-170C-ND | AK6-170C | AK6-170C |
| Product Name | TVS Diode for AC Line Protection | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VR | 170 volts | |||
| VBR | 180 to 220 volts | 180 volts | 180 volts | |
| Configuration | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial |