The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
262V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 208VWM 262VC AXIAL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK3-208C | 18-AK3-208C-ND | AK3-208C |
| Product Name | TVS Diode for AC or DC Line Protection | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 208 volts | ||
| VBR | 223 to 246 volts | 223 volts | 223 volts |
| Lead Style | Axial | ||
| Configuration | Single |