The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
230V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 860818-AK3-150C
Series: AK3
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 230V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Package: Axial, Right Angle Bend (24.15mm Center)
Package: Tray
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.10.0080
TVS DIODE 150V 230V AXIAL Product overview: AK3-150C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V, 230V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, 230V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-150C can be used for catalog matching and distributor lookup.
TVS DIODE 150VWM 230VC AXIAL
DIODE, TVS, 150V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:AK3 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AK3-150C | AK3-150C-ND | 860818-AK3-150C | 144-AK3-150C | AK3-150C | 64W3390 |
| Product Name | TVS Diode for AC or DC Line Protection | TVS Diodes | TVS - TVS - Diodes - AK3-150C | 150V 230V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 150V, Bi-Directional, Axial Leaded; Product Range Littelfuse |
| VR | 150 volts | |||||
| VBR | 158 to 194 volts | 158 volts | 158 volts | |||
| Configuration | Single | Single | ||||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | Tray | Axial |