Trans Voltage Suppressor Diode, 150V V(RWM), Bidirectional, 1 Element, Silicon Product overview: AK3-150C-12 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-150C-12 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334789-AK3-150C-12
Category: Circuit Protection>TVS - Diodes
Packaging: Bulk
Type: Zener
Applications: General Purpose
Standard Package: 12
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 158V
Voltage - Clamping (Max) @ Ipp: 230V
Power Line Protection: No
Capacitance @ Frequency: 2600pF @ 10kHz
Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs)
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: Axial, Right Angle Bend (24.15mm Center)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: -AK3-150C-12,AK3-150
RoHS Status: ROHS3 Compliant
230V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 150VWM 230VC AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AK3-150C-12 | 1334789-AK3-150C-12 | AK3-150C-12-ND | AK3-150C-12 |
| Product Name | 150V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| RoHS Compliant | RoHS | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial, Right Angle Bend (24.15mm Center) | Axial |