Littelfuse, Inc. TVS Diode for AC or DC Line Protection AK3-066C

Description
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
Request a Quote Datasheet
Description
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diode for AC or DC Line Protection - AK3-066C - Littelfuse, Inc.
Rosemont, IL, United States
TVS Diode for AC or DC Line Protection
AK3-066C
TVS Diode for AC or DC Line Protection AK3-066C
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance

The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance

Supplier's Site Datasheet
TVS Diodes - F4230-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4230-ND
TVS Diodes F4230-ND
120V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

120V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
66V TVS Protection Diode - 144-AK3-066C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66V TVS Protection Diode
144-AK3-066C
66V TVS Protection Diode 144-AK3-066C
Trans Voltage Suppressor Diode, 66V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, ULTRA COMPACT, PLASTIC PACKAGE-2 Product overview: AK3-066C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 66V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-066C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 66V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, ULTRA COMPACT, PLASTIC PACKAGE-2 Product overview: AK3-066C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 66V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-066C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AK3-066C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AK3-066C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AK3-066C
TVS DIODE 66VWM 120VC AXIAL

TVS DIODE 66VWM 120VC AXIAL

Supplier's Site
Diode, Tvs, Bi-Directional, 66V, 3Ka, Axial; Product Range Littelfuse - 78T6357 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 66V, 3Ka, Axial; Product Range Littelfuse
78T6357
Diode, Tvs, Bi-Directional, 66V, 3Ka, Axial; Product Range Littelfuse 78T6357
DIODE, TVS, BI-DIRECTIONAL, 66V, 3KA, AXIAL; Product Range:AK3 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:66V; Clamping Voltage Max:120V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 66V, 3KA, AXIAL; Product Range:AK3 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:66V; Clamping Voltage Max:120V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number AK3-066C F4230-ND 144-AK3-066C AK3-066C 78T6357
Product Name TVS Diode for AC or DC Line Protection TVS Diodes 66V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 66V, 3Ka, Axial; Product Range Littelfuse
VR 66 volts
VBR 72 to 80 volts 72 volts 72 volts
Configuration Single Single
Package Axial, Right Angle Bend (24.15mm Center) Bulk Axial
Unlock Full Specs
to access all available technical data