The AK3-058C is an axial leaded transient voltage suppression diode designed for AC and DC line protection, featuring a bidirectional configuration and Foldbak™ technology for low clamping voltage. It has a breakdown voltage of 58 V, a peak pulse current rating of 3 kA with an 8/20 µs waveform, and a maximum clamping voltage of 110 V at that current. The device is RoHS compliant, halogen-free, and uses a glass passivated junction. Its physical dimensions are 24.15 ± 1.00 mm in length, with lead spacing of 2.36 ± 1.00 mm, and a maximum diameter of 11.0 mm. It meets IEC 61000-4-2 ESD protection standards (15 kV air, 8 kV contact) and IEC 61000-4-4 EFT standards. The operating junction temperature range is -55 °C to 125 °C, and storage temperature range is -55 °C to 150 °C.
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
110V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS Diode, 58V, Bidirectional, 6nF, 3kA, Axial Product overview: AK3-058C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-058C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1066603-AK3-058C
Category: Circuit Protection>TVS - Diodes
Series: AK3
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 56
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64V
Voltage - Clamping (Max) @ Ipp: 110V
Power Line Protection: No
Capacitance @ Frequency: 6000pF @ 10kHz
Current - Peak Pulse (10/1000µs): 3000A (3kA) (8/20µs)
Mounting Type: Through Hole
Package / Case: Axial, Right Angle Bend (24.15mm Center)
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): 20KPA68CA; AK3-066C; SMCJ58CA; SMAJ58CA; SMCJ6.0CA; 1.5KE7.5CA;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -1024-AK3-058C,F4229
DIODE, TVS, BI-DIRECTIONAL, 58V, 3KA, AXIAL; Product Range:AK3 Series; TVS Polarity:Bidirection
TVS DIODE 58VWM 110VC AXIAL
TVS Diodes / ESD Suppressors 3KA 58V TVS BI AXIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK3-058C | F4229-ND | 144-AK3-058C | 1066603-AK3-058C | 78T6356 | AK3-058C | AK3-058C |
| Product Name | TVS Diode for AC or DC Line Protection | TVS Diodes | 58V 6nF TVS Protection Diode | Circuit Protection - TVS - Diodes | Diode, Tvs, Bi-Directional, 58V, 3Ka, Axial; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VR | 58 volts | ||||||
| VBR | 64 to 70 volts | 64 volts | 64 volts | 64 volts | |||
| Configuration | Single | Single | |||||
| Package | Axial, Right Angle Bend (24.15mm Center) | Bulk | Axial, Right Angle Bend (24.15mm Center) | Axial | |||
| VC | 110 volts | 110 volts | 110 volts |