Littelfuse, Inc. TVS Diode for AC or DC Line Protection AK3-015C

Description
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
Request a Quote Datasheet
Description
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diode for AC or DC Line Protection - AK3-015C - Littelfuse, Inc.
Rosemont, IL, United States
TVS Diode for AC or DC Line Protection
AK3-015C
TVS Diode for AC or DC Line Protection AK3-015C
The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance

The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance

Supplier's Site Datasheet
15V TVS Protection Diode - 144-AK3-015C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V TVS Protection Diode
144-AK3-015C
15V TVS Protection Diode 144-AK3-015C
Trans Voltage Suppressor Diode, 15V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: AK3-015C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-015C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 15V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: AK3-015C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-015C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10876-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10876-ND
TVS Diodes F10876-ND
28V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

28V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AK3-015C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AK3-015C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AK3-015C
TVS DIODE 15VWM 28VC AXIAL

TVS DIODE 15VWM 28VC AXIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AK3-015C 144-AK3-015C F10876-ND AK3-015C
Product Name TVS Diode for AC or DC Line Protection 15V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBR 16 to 19 volts 16 volts 16 volts
Configuration Single Single
RoHS Compliant RoHS
Package Bulk Axial, Right Angle Bend (24.15mm Center) Axial
Unlock Full Specs
to access all available technical data