The AK15 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC).They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant 15kA (8x20 µs pulse) surge capability Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: Less than one-tenth the size of traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
290V Clamp 15000A (15kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 190VWM 290VC AXIAL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK15-190C | 18-AK15-190C-ND | AK15-190C |
| Product Name | TVS Diode for DC Line Protection | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 190 volts | ||
| VBR | 200 to 245 volts | 200 volts | 200 volts |
| Lead Style | Axial | ||
| Configuration | Single |