The AK15 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC).They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant 15kA (8x20 µs pulse) surge capability Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: Less than one-tenth the size of traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
TVS Diode, 76V, Bidirectional, 15kA, 150V Clamp, Axial Product overview: AK15-076C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 76V, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 76V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK15-076C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1066529-AK15-076C
Category: Circuit Protection>TVS - Diodes
Series: AK15
Type: Zener
Package: Tray
Applications: General Purpose
Standard Package: 56
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 76V
Voltage - Breakdown (Min): 85V
Voltage - Clamping (Max) @ Ipp: 150V
Power Line Protection: No
Capacitance @ Frequency: 10000pF @ 10kHz
Current - Peak Pulse (10/1000µs): 15000A (15kA) (8/20µs)
Mounting Type: Through Hole
Package / Case: Axial, Right Angle Bend (24.15mm Center)
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): 15KPA85CA; 15KPA78CA; 15KPA90CA; SMCJ7.5CA; PTVS10-076C-TH; SMAJ78CA;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -AK15-076C,AK15-076C
150V Clamp 15000A (15kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 76VWM 150VC AXIAL
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:AK15 Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 15KA 76V TVS BI AXIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK15-076C | 144-AK15-076C | 1066529-AK15-076C | F6590-ND | AK15-076C | 72R4422 | AK15-076C |
| Product Name | TVS Diode for DC Line Protection | 76V 150V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| VR | 76 volts | ||||||
| VBR | 85 to 95 volts | 85 volts | 85 volts | 85 volts | |||
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial, Right Angle Bend (24.15mm Center) | Axial |