The AK15 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC).They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant 15kA (8x20 µs pulse) surge capability Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: Less than one-tenth the size of traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
TVS Diode, 58V, Bidirectional, 15kA, 110V Clamp, Axial Product overview: AK15-058C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK15-058C can be used for catalog matching and distributor lookup.
110V Clamp 15000A (15kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:AK15 Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 15KA 58V TVS BI AXIAL
TVS DIODE 58VWM 110VC AXIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK15-058C | 144-AK15-058C | AK15-058C-ND | 72R4421 | AK15-058C | AK15-058C |
| Product Name | TVS Diode for DC Line Protection | 58V 110V TVS Protection Diode | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 58 volts | |||||
| VBR | 64 to 70 volts | 64 volts | 64 volts | |||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial |