The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
625V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 430VWM 625VC AXIAL
TVS Diodes / ESD Suppressors 10KA 430V TVS BI AXIAL
TVS DIODE, 430V, BIDIR, AXIAL; Product Range:AK10 Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 430V, AXIAL LEADED ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK10-430C | AK10-430C-ND | AK10-430C | AK10-430C | 58K5478 | 30AK4072 |
| Product Name | TVS Diode for AC Line and DC Line Protection | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 430V, Bidir, Axial; Product Range Littelfuse | Tvs Diode, Bidir, 430V, Axial Leaded Rohs Compliant Littelfuse |
| VR | 430 volts | |||||
| VBR | 440 to 490 volts | 440 volts | 440 volts | 440 to ? volts | ||
| Configuration | Single | |||||
| Package | Axial, Right Angle Bend (24.15mm Center) | Axial | Axial Leaded | |||
| VC | 625 volts | 625 volts | 625 volts |