Littelfuse, Inc. TVS Diode for AC Line and DC Line Protection AK10-380C

Description
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
Request a Quote Datasheet
Description
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diode for AC Line and DC Line Protection - AK10-380C - Littelfuse, Inc.
Rosemont, IL, United States
TVS Diode for AC Line and DC Line Protection
AK10-380C
TVS Diode for AC Line and DC Line Protection AK10-380C
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction

The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction

Supplier's Site Datasheet
TVS Diodes - F5938-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5938-ND
TVS Diodes F5938-ND
520V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

520V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
380V TVS Protection Diode - 144-AK10-380C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
380V TVS Protection Diode
144-AK10-380C
380V TVS Protection Diode 144-AK10-380C
TVS Diode, 10kW, 380V, Bidirectional, 10kA, Axial Product overview: AK10-380C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 380V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 380V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-380C can be used for catalog matching and distributor lookup.

TVS Diode, 10kW, 380V, Bidirectional, 10kA, Axial Product overview: AK10-380C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 380V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 380V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-380C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AK10-380C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AK10-380C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AK10-380C
TVS DIODE 380VWM 520VC AXIAL

TVS DIODE 380VWM 520VC AXIAL

Supplier's Site
Tvs Diode, Bidir, 380V, Axial; Product Range Littelfuse - 17H1130 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 380V, Axial; Product Range Littelfuse
17H1130
Tvs Diode, Bidir, 380V, Axial; Product Range Littelfuse 17H1130
TVS DIODE, BIDIR, 380V, AXIAL; Product Range:AK10 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:380V; Clamping Voltage Max:520V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:401V RoHS Compliant: Yes

TVS DIODE, BIDIR, 380V, AXIAL; Product Range:AK10 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:380V; Clamping Voltage Max:520V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:401V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
AK10-380C
TVS Diodes / ESD Suppressors AK10-380C
TVS Diodes / ESD Suppressors 10KA 380V TVS BI AXIAL

TVS Diodes / ESD Suppressors 10KA 380V TVS BI AXIAL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AK10-380C F5938-ND 144-AK10-380C AK10-380C 17H1130 AK10-380C
Product Name TVS Diode for AC Line and DC Line Protection TVS Diodes 380V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 380V, Axial; Product Range Littelfuse TVS Diodes / ESD Suppressors
VR 380 volts
VBR 401 to 443 volts 401 volts 401 volts 401 volts
Configuration Single Single
Package Axial, Right Angle Bend (24.15mm Center) Bulk Axial Axial Leaded
VC 520 volts 520 volts
Unlock Full Specs
to access all available technical data