Clamp Ipp Tvs Diode Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1016385-AK10-250C
Packaging: Bulk
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Axial
STAND-OFF Voltage (Vwm): 250V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TVS DIODE 250V AXIAL Product overview: AK10-250C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-250C can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK10-250C-ND | 1016385-AK10-250C | 144-AK10-250C |
| Product Name | TVS Diodes | TVS - TVS - Diodes - AK10-250C | 250V TVS Protection Diode |
| Configuration | Single | Single |