The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
340V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS Diode, 10kW, 240V, Bidirectional, 2.2nF, Axial Product overview: AK10-240C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 240V, 2.2nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 240V, 2.2nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-240C can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 10KA 240V TVS BI AXIAL
TVS DIODE 240VWM 340VC AXIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK10-240C | F5937-ND | 144-AK10-240C | AK10-240C | AK10-240C |
| Product Name | TVS Diode for AC Line and DC Line Protection | TVS Diodes | 240V 2.2nF TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 240 volts | ||||
| VBR | 250 to 285 volts | 250 volts | 250 volts | ||
| Configuration | Single | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | Bulk | Axial | ||
| VC | 340 volts | 340 volts |