The AK10-Y series of high power TVS diode is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra low clamping characteristics as compared to MOVs (Metal Oxide Varistors). It accomplishes this by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage); therefore, any voltage rise due to increased current conduction is maintained at a minimum magnitude, providing the best possible protection level. These AK components can be connected in series and / or parallel to create a very high surge current protection solution. Recognized to UL 497B as an Isolated Loop Circuit Protector Foldbak™ technology for superior clamping factor Both reflow and wave soldering capable Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Symmetric in leads width for easier soldering during assembly.
290V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 190VWM 290VC AXIAL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK10-190C-Y | 18-AK10-190C-Y-ND | AK10-190C-Y |
| Product Name | 10kA (8/20μS) with reflow and wave flow capability | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 190 volts | ||
| VBR | 200 to 245 volts | 200 volts | 200 volts |
| Lead Style | Axial | ||
| Configuration | Single |