Littelfuse, Inc. TVS Diode for AC Line and DC Line Protection AK10-170C

Description
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
Request a Quote Datasheet
Description
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diode for AC Line and DC Line Protection - AK10-170C - Littelfuse, Inc.
Rosemont, IL, United States
TVS Diode for AC Line and DC Line Protection
AK10-170C
TVS Diode for AC Line and DC Line Protection AK10-170C
The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction

The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction

Supplier's Site Datasheet
170V 2.8nF 260V TVS Protection Diode - 144-AK10-170C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170V 2.8nF 260V TVS Protection Diode
144-AK10-170C
170V 2.8nF 260V TVS Protection Diode 144-AK10-170C
10kW 170V Bidirectional TVS Diode, 2.8nF, 260V Clamp, Axial Product overview: AK10-170C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170V, 2.8nF, 260V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170V, 2.8nF, 260V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-170C can be used for catalog matching and distributor lookup.

10kW 170V Bidirectional TVS Diode, 2.8nF, 260V Clamp, Axial Product overview: AK10-170C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170V, 2.8nF, 260V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170V, 2.8nF, 260V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-170C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F5936-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5936-ND
TVS Diodes F5936-ND
260V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

260V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
AK10-170C
TVS Diodes / ESD Suppressors AK10-170C
TVS Diodes / ESD Suppressors 10KA 170V TVS BI AXIAL

TVS Diodes / ESD Suppressors 10KA 170V TVS BI AXIAL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AK10-170C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AK10-170C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AK10-170C
TVS DIODE 170VWM 260VC AXIAL

TVS DIODE 170VWM 260VC AXIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number AK10-170C 144-AK10-170C F5936-ND AK10-170C AK10-170C
Product Name TVS Diode for AC Line and DC Line Protection 170V 2.8nF 260V TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 170 volts
VBR 180 to 220 volts 180 volts 180 volts
Configuration Single Single
RoHS Compliant RoHS
Package Bulk Axial, Right Angle Bend (24.15mm Center) Axial
Unlock Full Specs
to access all available technical data