The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology for superior clamping factor Halogen-free RoHS compliant Glass passivated junction
AK10 Series - TVS Diode for AC Line and DC Line Protection, AK, RoHS Product overview: AK10-030C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-030C can be used for catalog matching and distributor lookup.
58V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Win Source Part Number: 1339484-AK10-030C
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: AK10
Type: Zener
Package: Tray
Applications: General Purpose
Standard Package: 56
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 32V
Power Line Protection: No
Capacitance @ Frequency: 11000pF @ 10kHz
Current - Peak Pulse (10/1000µs): 10000A (10kA) (8/20µs)
Mounting Type: Through Hole
Package / Case: Axial, Right Angle Bend (24.15mm Center)
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Base Product Number: AK10
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 58V
TVS DIODE 30VWM 58VC AXIAL
DIODE, TVS, 30V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:AK10 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AK10-030C | 144-AK10-030C | AK10-030C-ND | 1339484-AK10-030C | AK10-030C | 64W3388 |
| Product Name | TVS Diode for AC Line and DC Line Protection | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 30V, Bi-Directional, Axial Leaded; Product Range Littelfuse |
| VR | 30 volts | |||||
| VBR | 32 to 37 volts | 32 volts | 32 volts | 32 volts | ||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial, Right Angle Bend (24.15mm Center) | Axial |