The AK1-Y series of high power TVS diode with reflow and wave-flow capability, is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra-low clamping characteristics as compared to MOVs (Metal Oxide Varistors). These AK components can be connected in series and / or parallel to create a very high surge current protection solution. Recognized to UL 497B as an Isolated Loop Circuit Protector Both reflow and wave soldering capable Very low clamping voltage Ultra compact: less than one-tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bi-directional Symmetric in leads width for easier soldering during assembly
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK1-490C-Y |
| Product Name | 1kA (8/20μS) with reflow and wave flow capability |
| Direction | Bidirectional |