The AK1 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). Any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Glass-passivated junction for reliability Bidirectional Very low clamping voltage Sharp breakdown voltage Low slope resistance
140V Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole AK
DIODE, TVS, 76V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:AK1 Series; TVS Polarity:Bidirection
TVS DIODE 76VWM 140VC AK
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK1-076C | F10873-ND | 64W3387 | AK1-076C |
| Product Name | TVS Diode for AC Line and DC Line Protection | TVS Diodes | Diode, Tvs, 76V, Bi-Directional, Axial Leaded; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 140 volts | 140 volts | 140 volts | |
| VBR | 85 to 95 volts | 85 volts | 85 volts | |
| Configuration | Single | |||
| Package | Axial, Right Angle Bend (24.15mm Center) | AK |