The AK1-Y series of high power TVS diode with reflow and wave-flow capability, is specially designed for meeting severe surge test environment of both AC and DC line protection applications. It features a very fast response and ultra-low clamping characteristics as compared to MOVs (Metal Oxide Varistors). These AK components can be connected in series and / or parallel to create a very high surge current protection solution. Recognized to UL 497B as an Isolated Loop Circuit Protector Both reflow and wave soldering capable Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Symmetric in leads width for easier soldering during assembly.
140V Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 76VWM 140VC AXIAL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK1-076C-Y | 18-AK1-076C-Y-ND | AK1-076C-Y |
| Product Name | 1kA (8/20μS) with reflow and wave flow capability | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 140 volts | 140 volts | 140 volts |
| VBR | 85 to 95 volts | 85 volts | 85 volts |
| Configuration | Single |