The AF0500-00-CC is a conformally coated arc-flash relay that detects optical arc faults and rapidly trips feeder breakers to limit damage. It accepts four optical sensor inputs compatible with PGA-LS10 point sensors and PGA-LS20/LS30 fiber-optic sensors, with trip times under 1 ms and dual IGBT trip outputs for redundancy. The unit operates from a universal power supply of 100-240 Vac or 24-48 Vdc, features an Ethernet interface with Modbus® TCP communication, and includes an onboard event recorder with 2048 log lines. It measures 130 mm H × 200 mm W × 54 mm D and is designed for DIN-rail mounting with optional clips. The relay supports zone, tie, and upstream breaker tripping, and is UL Listed (UL508), CE, RCM, FCC, and CSA certified. It operates from -40°C to +70°C and carries a five-year warranty.
AF0500-00-CC is an arc-flash relay with a supply voltage dc of 110–250.
ARC-FLASH RELAY W/ CONFORMAL
Safety Relays Profibus CIO Module for use w/ 777-P2
ARC-FLASH RELAY W/ CONFORMAL
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | AF0500-00-CC | 5666-AF0500-00-CC-ND | AF0500-00-CC | AF0500-00-CC |
| Product Name | AF0500 Series – Arc-Flash Relay | Protection Relays & Systems | Safety Relays | Protection Relays & Systems |
| Supply Voltage Range | 100 to 240 volts | 48 to 250 volts |