Littelfuse, Inc. Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse AF0100

Description
ARC FLASH RELAY, 3PDT, 6A, 250VAC; Coil Voltage:-; Contact Configuration:3PDT; Product Range:AF0100 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; RoHS Compliant: Yes
Datasheet
Description
ARC FLASH RELAY, 3PDT, 6A, 250VAC; Coil Voltage:-; Contact Configuration:3PDT; Product Range:AF0100 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse - 44AC2185 - Newark, An Avnet Company
Chicago, IL, United States
Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse
44AC2185
Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse 44AC2185
ARC FLASH RELAY, 3PDT, 6A, 250VAC; Coil Voltage:-; Contact Configuration:3PDT; Product Range:AF0100 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; RoHS Compliant: Yes

ARC FLASH RELAY, 3PDT, 6A, 250VAC; Coil Voltage:-; Contact Configuration:3PDT; Product Range:AF0100 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 44AC2185
Product Name Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse
Channels Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Safety Relays - 56.OA21.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
2 suppliers