The AF0100-10 arc-flash relay is a microprocessor-based
AF0100-10 is an arc-flash relay with a supply voltage dc of 24–48 (none for ac).
ARC-FLASH RELAY 24VDC SUPPLY
Safety Relays 24-48VDC ARC-FLASH RELAY
ARC FLASH RELAY, 3PDT, 6A, 250VAC; Coil Voltage:-; Contact Configuration:3PDT; Product Range:AF0100 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V
ARC-FLASH RELAY 24VDC SUPPLY
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | AF0100-10 | 5666-AF0100-10-ND | AF0100-10 | 34AC2558 | AF0100-10 |
| Product Name | AF0100 Series – Arc-Flash Relay | Protection Relays & Systems | Safety Relays | Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse | Protection Relays & Systems |
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |