The AF0100-00 is an arc-flash relay designed to detect arc flashes using light sensors and trip circuit breakers within 5 ms to limit damage. It accepts PGA-LS10 point sensors and PGA-LS20/LS30 fiber-optic sensors, with programmable light sensitivity from 10 to 25 klux. The relay operates on 100-240 V ac/V dc or 24-48 V dc, features two isolated Form-C trip contacts rated at 250 V ac/30 V dc, 6 A resistive, and is mounted on DIN rail or surface-mounted. Its dimensions are 90 mm high, 128 mm wide, and 60 mm deep. The unit includes LED indicators for sensor health and trip status, self-diagnostic monitoring, and operates from -40 °C to +70 °C. It is UL Listed (UL 508), CE marked, RCM compliant, and FCC Class A certified. The relay includes a solid-state redundant trip circuit and supports interconnection with other AF0100 or AF0500 units.
AF0100-00 is an arc-flash relay with a supply voltage ac of 100–240 and a supply voltage dc of 24–48; 100–240.
ARC-FLASH RELAY, UNIVERSAL SUPPL
Safety Relays UNIVERSAL SUPPLY ARC-FLASH RELAY
ARC FLASH RELAY, 3PDT, 6A, 250VAC; Coil Voltage:-; Contact Configuration:3PDT; Product Range:AF0100 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V
ARC-FLASH RELAY, UNIVERSAL SUPPL
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | AF0100-00 | 5666-AF0100-00-ND | AF0100-00 | 34AC2556 | AF0100-00 |
| Product Name | AF0100 Series – Arc-Flash Relay | Protection Relays & Systems | Safety Relays | Arc Flash Relay, 3Pdt, 6A, 250Vac; Coil Voltage Littelfuse | Protection Relays & Systems |
| Supply Voltage Range | 100 to 240 volts | 48 to 240 volts |