Littelfuse, Inc. Hard To Find - AC240L AC240L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1135093-AC240L Packaging: Tray Mounting Style: Through Hole Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1135093-AC240L Packaging: Tray Mounting Style: Through Hole Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AC240L - 1135093-AC240L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AC240L
1135093-AC240L
Hard To Find - AC240L 1135093-AC240L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1135093-AC240L Packaging: Tray Mounting Style: Through Hole Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1135093-AC240L
Packaging: Tray
Mounting Style: Through Hole
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1135093-AC240L
Product Name Hard To Find - AC240L
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details