Littelfuse, Inc. Standard Leaded Epoxy Coated (125°C) AC103E2F

Description
Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost Excellent stability Small size Epoxy encapsulated Fast thermal response time
Request a Quote Datasheet
Description
Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost Excellent stability Small size Epoxy encapsulated Fast thermal response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Leaded Epoxy Coated (125°C) - AC103E2F - Littelfuse, Inc.
Rosemont, IL, United States
Standard Leaded Epoxy Coated (125°C)
AC103E2F
Standard Leaded Epoxy Coated (125°C) AC103E2F
Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost Excellent stability Small size Epoxy encapsulated Fast thermal response time

Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost Excellent stability Small size Epoxy encapsulated Fast thermal response time

Supplier's Site Datasheet
NTC Thermistors - 5666-AC103E2F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-AC103E2F-ND
NTC Thermistors 5666-AC103E2F-ND
NTC Thermistor 10k Bead, Epoxy

NTC Thermistor 10k Bead, Epoxy

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - AC103E2F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
AC103E2F
Sensors, Transducers - Temperature Sensors - NTC Thermistors AC103E2F
Win Source Part Number: 1375765-AC103E2F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: AC Package: Bulk Product Status: Active Package / Case: Bead, Epoxy Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B25/85: 3435K Length - Lead Wire: 0.67" (17.00mm)

Win Source Part Number: 1375765-AC103E2F
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: AC
Package: Bulk
Product Status: Active
Package / Case: Bead, Epoxy
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B25/85: 3435K
Length - Lead Wire: 0.67" (17.00mm)

Buy Now Datasheet
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Littelfuse - 81AH9837 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Littelfuse
81AH9837
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Littelfuse 81AH9837
NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number AC103E2F 5666-AC103E2F-ND AC103E2F 81AH9837
Product Name Standard Leaded Epoxy Coated (125°C) NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Littelfuse
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details