Littelfuse, Inc. 400V 30A Triac A5030UB6RP

Description
Thyristor Surge Protection Devices 400V 30A 6-Pin Modified MS-013 T/R Product overview: A5030UB6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A5030UB6RP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor Surge Protection Devices 400V 30A 6-Pin Modified MS-013 T/R Product overview: A5030UB6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A5030UB6RP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 30A Triac
300-A5030UB6RP
400V 30A Triac 300-A5030UB6RP
Thyristor Surge Protection Devices 400V 30A 6-Pin Modified MS-013 T/R Product overview: A5030UB6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A5030UB6RP can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 400V 30A 6-Pin Modified MS-013 T/R Product overview: A5030UB6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A5030UB6RP can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - A5030UB6RP - 766767-A5030UB6RP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - A5030UB6RP
766767-A5030UB6RP
TVS - TVS - Thyristors - A5030UB6RP 766767-A5030UB6RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 766767-A5030UB6RP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 35pF, 45pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 6 Voltage - Off State: 270V, 400V Part Status: Obsolete(EOL) Voltage - Breakover: 340V, 550V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Family Name: A5030UB6 Categories: Circuit Protection Alternative Parts (Cross-Reference): SMP100LC-400; SMP100MC-400; A5030UB6; Introduction Date: March 10, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766767-A5030UB6RP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 35pF, 45pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 6
Voltage - Off State: 270V, 400V
Part Status: Obsolete(EOL)
Voltage - Breakover: 340V, 550V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Family Name: A5030UB6
Categories: Circuit Protection
Alternative Parts (Cross-Reference): SMP100LC-400; SMP100MC-400; A5030UB6;
Introduction Date: March 10, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-A5030UB6RP 766767-A5030UB6RP
Product Name 400V 30A Triac TVS - TVS - Thyristors - A5030UB6RP
Package Type SMD/SMT 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data