A40305RNZQK -- ROTARY SWITCHES
C&K Components
Rotary Switches
A40305RNZQK
Description
Rotary Switches Rotary
Description
Rotary Switches Rotary
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
A40305RNZQK |
34AH6618 |
|
Product Name
|
Rotary Switches |
Rotary C&k Components |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
500.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Angle of Throw
45 degrees
Number of Poles
2 poles
Positions per Pole
3
View Details
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
2
View Details