C&K Components Rotary C&k Components A40303RNMCQ

Description
ROTARY
Datasheet
Description
ROTARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary C&k Components - 34AH6598 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6598
Rotary C&k Components 34AH6598
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A40303RNMCQ
Rotary Switches A40303RNMCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 34AH6598 A40303RNMCQ
Product Name Rotary C&k Components Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details