C&K Components Rotary Switches - A21403MNMCGF A21403MNMCGF

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195135-A21403MNMCGF Contact Plating: Gold Categories: Rotary Switches Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195135-A21403MNMCGF Contact Plating: Gold Categories: Rotary Switches Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - A21403MNMCGF - A21403MNMCGF - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - A21403MNMCGF
A21403MNMCGF
Rotary Switches - A21403MNMCGF A21403MNMCGF
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195135-A21403MNMCGF Contact Plating: Gold Categories: Rotary Switches Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195135-A21403MNMCGF
Contact Plating: Gold
Categories: Rotary Switches
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
A21403MNMCGF
Rotary Switches A21403MNMCGF
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH6451 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6451
Rotary C&k Components 34AH6451
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number A21403MNMCGF A21403MNMCGF 34AH6451
Product Name Rotary Switches - A21403MNMCGF Rotary Switches Rotary C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Switch, Rotary, Dp5T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 02M4985 - Newark, An Avnet Company
Specs
Current Rating 0.5 amps
AC Voltage Rating 125 volts
Angle of Throw 36 degrees
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers