Manufacturer: Littelfuse Inc.
Win Source Part Number: 908883-A2106UC6RP
Series: SIDACtor®
Features: 50V, 170V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Sidacs 6Chp 170/250V 100A Product overview: A2106UC6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 250V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A2106UC6RP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 908883-A2106UC6RP | 300-A2106UC6RP |
| Product Name | TVS - TVS - Thyristors - A2106UC6RP | 250V 100A Triac |
| Package Type | Reel - TR | SMD/SMT |