C&K Components Switches - Rotary Switches A20642MNCB

Description
Win Source Part Number: 1042024-A20642MNCB Category: Switches>Rotary Switches Series: A Number of Positions: 6 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 36 Panel Cutout Dimensions: Circular - 10.21mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Round (6mm Dia) Actuator Length: 42.00mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP6T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): RTAP32S06W25NP; A20615RNCBE; A20505RNCB; 56P30-01-2-06N; 51SP30-01-2-06N; 51P30-01-2-06N; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: -A20642MNCB,2266-A20 642MNCB Base Product Number: A20642MN
Request a Quote Datasheet
Description
Win Source Part Number: 1042024-A20642MNCB Category: Switches>Rotary Switches Series: A Number of Positions: 6 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 36 Panel Cutout Dimensions: Circular - 10.21mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Round (6mm Dia) Actuator Length: 42.00mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP6T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): RTAP32S06W25NP; A20615RNCBE; A20505RNCB; 56P30-01-2-06N; 51SP30-01-2-06N; 51P30-01-2-06N; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: -A20642MNCB,2266-A20 642MNCB Base Product Number: A20642MN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - A20642MNCB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
A20642MNCB
Switches - Rotary Switches A20642MNCB
Win Source Part Number: 1042024-A20642MNCB Category: Switches>Rotary Switches Series: A Number of Positions: 6 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 36 Panel Cutout Dimensions: Circular - 10.21mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Round (6mm Dia) Actuator Length: 42.00mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP6T Angle of Throw: 30° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): RTAP32S06W25NP; A20615RNCBE; A20505RNCB; 56P30-01-2-06N; 51SP30-01-2-06N; 51P30-01-2-06N; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: -A20642MNCB,2266-A20 642MNCB Base Product Number: A20642MN

Win Source Part Number: 1042024-A20642MNCB
Category: Switches>Rotary Switches
Series: A
Number of Positions: 6
Termination Style: PC Pin
Contact Finish: Gold
Package: Tray
Contact Material: Copper Alloy
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 36
Panel Cutout Dimensions: Circular - 10.21mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Round (6mm Dia)
Actuator Length: 42.00mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP6T
Angle of Throw: 30°
Depth Behind Panel: 14.48mm
Mounting Type: Panel Mount, Through Hole
Alternative Parts (Cross-Reference): RTAP32S06W25NP; A20615RNCBE; A20505RNCB; 56P30-01-2-06N; 51SP30-01-2-06N; 51P30-01-2-06N;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: -A20642MNCB,2266-A20642MNCB
Base Product Number: A20642MN

Buy Now Datasheet
Rotary Switches - 108-A20642MNCB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
108-A20642MNCB-ND
Rotary Switches 108-A20642MNCB-ND
Rotary Switch 6 Position DP6T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Rotary Switch 6 Position DP6T 0.4VA (AC/DC) 20VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A20642MNCB
Rotary Switches A20642MNCB
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number A20642MNCB 108-A20642MNCB-ND A20642MNCB
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01AC10PB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
3 suppliers