Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
ROTARY SW, 2 POLE, 6 POS, 2.5A, 125VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes
A Series,1-4 Pole Rotary Switch
Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.
Rotary Switches DP 6 POS 30 DEG ROT.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKC7004-ND | 34AH6431 | 70128606 | A20615RNZQ |
| Product Name | Rotary Switches | Rotary Sw, 2 Pole, 6 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components | Switch, Rotary, Solder TerminalS, 2.50 @125VAC, 350MA @250VDC, DP, 6 Position | Rotary Switches |
| Actuator Type | Flush Actuator | Flush Actuator | ||
| Current Rating | 2.5 amps | 2.5 amps | 2.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 2 | 2 |