C&K Components Rotary Switches A20615RNCQ

Description
Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKC7003-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKC7003-ND
Rotary Switches CKC7003-ND
Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sw Rotary 2P 6Pos Pc Mnt 125V; No. Of Switch Positions C&k Components - 79X5541 - Newark, An Avnet Company
Chicago, IL, United States
Sw Rotary 2P 6Pos Pc Mnt 125V; No. Of Switch Positions C&k Components
79X5541
Sw Rotary 2P 6Pos Pc Mnt 125V; No. Of Switch Positions C&k Components 79X5541
SW ROTARY 2P 6POS PC MNT 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

SW ROTARY 2P 6POS PC MNT 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site
Rotary Switch, 2Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6421 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6421
Rotary Switch, 2Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6421
ROTARY SWITCH, 2POLE, 2.5A, 125VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2POLE, 2.5A, 125VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A20615RNCQ
Rotary Switches A20615RNCQ
Rotary Switches DP 6POS PCB NON-SHRT

Rotary Switches DP 6POS PCB NON-SHRT

Buy Now Datasheet
Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@125VDC, DP, 6 PositionS - 70128610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@125VDC, DP, 6 PositionS
70128610
Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@125VDC, DP, 6 PositionS 70128610
A Series,1-4 Pole Rotary Switch Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.

A Series,1-4 Pole Rotary Switch
Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC7003-ND 79X5541 A20615RNCQ 70128610
Product Name Rotary Switches Sw Rotary 2P 6Pos Pc Mnt 125V; No. Of Switch Positions C&k Components Rotary Switches Switch, Rotary, PC Terminal, 2.5A@125VAC; 350MA@125VDC, DP, 6 PositionS
Actuator Type Flush Actuator Flush Actuator
Current Rating 2.5 amps 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881156 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details