Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Rotary Switches Switch Rotary .5" 30 Deg 6Pos
ROTARY SW, 2 POLE, 6 POS, 2.5A, 125VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN9488-ND | A20605RNCQ | 34AH6401 |
| Product Name | Rotary Switches | Rotary Switches | Rotary Sw, 2 Pole, 6 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components |
| Actuator Type | Flush Actuator | ||
| Current Rating | 2.5 amps | 2.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 2 |