Rotary Switch 6 Position DP6T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN10987-ND | 34AH6390 | A20603RNZQ |
| Product Name | Rotary Switches | Rotary C&k Components | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 2.5 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 1 |