C&K Components Rotary Switches A20403RNZQ

Description
Rotary Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10206-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10206-ND
Rotary Switches CKN10206-ND
Rotary Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Sw, 2 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6309 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6309
Rotary Sw, 2 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6309
ROTARY SW, 2 POLE, 4 POS, 2.5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 2 POLE, 4 POS, 2.5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A20403RNZQ
Rotary Switches A20403RNZQ
Rotary Switches 4 POS NON SHRT SLDR

Rotary Switches 4 POS NON SHRT SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10206-ND 34AH6309 A20403RNZQ
Product Name Rotary Switches Rotary Sw, 2 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details