C&K Components Rotary Switches A20315RSZB

Description
Rotary Switch 3 Position DP3T 0.4VA (AC/DC) 20VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T 0.4VA (AC/DC) 20VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 108-A20315RSZB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
108-A20315RSZB-ND
Rotary Switches 108-A20315RSZB-ND
Rotary Switch 3 Position DP3T 0.4VA (AC/DC) 20VAC Panel Mount

Rotary Switch 3 Position DP3T 0.4VA (AC/DC) 20VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A20315RSZB
Rotary Switches A20315RSZB
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6292
Rotary C&k Components 34AH6292
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 108-A20315RSZB-ND A20315RSZB 34AH6292
Product Name Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details