C&K Components Rotary Switches A20303RNZQ

Description
Rotary Switch 3 Position DP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10619-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10619-ND
Rotary Switches CKN10619-ND
Rotary Switch 3 Position DP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 3 Position DP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A20303RNZQ
Rotary Switches A20303RNZQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary Switch, 2P, 0.35A, 125V, 30Deg Rohs Compliant C&k Components - 68AH8924 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 0.35A, 125V, 30Deg Rohs Compliant C&k Components
68AH8924
Rotary Switch, 2P, 0.35A, 125V, 30Deg Rohs Compliant C&k Components 68AH8924
ROTARY SWITCH, 2P, 0.35A, 125V, 30DEG ROHS COMPLIANT: YES

ROTARY SWITCH, 2P, 0.35A, 125V, 30DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10619-ND A20303RNZQ 68AH8924
Product Name Rotary Switches Rotary Switches Rotary Switch, 2P, 0.35A, 125V, 30Deg Rohs Compliant C&k Components
Actuator Type Flush Actuator
Current Rating 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details