C&K Components Rotary Switches A12515RNCQ

Description
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10205-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10205-ND
Rotary Switches CKN10205-ND
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Switches - Rotary Switches - A12515RNCQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
A12515RNCQ
Switches - Rotary Switches A12515RNCQ
Win Source Part Number: 1177794-A12515RNCQ Category: Switches>Rotary Switches Series: A Number of Positions: 8 Termination Style: PC Pin Contact Finish: Silver Package: Tray Contact Material: Silver (Ag) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Panel Cutout Dimensions: Circular - 9.80mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 38.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP8T Angle of Throw: 45° Depth Behind Panel: 14.48mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A (AC), 350mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: 2266-A12515RNCQ,*A12 515RNCQ,CKN10205,A12 515RNCQ-ND Base Product Number: A12515RN

Win Source Part Number: 1177794-A12515RNCQ
Category: Switches>Rotary Switches
Series: A
Number of Positions: 8
Termination Style: PC Pin
Contact Finish: Silver
Package: Tray
Contact Material: Silver (Ag)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 36
Panel Cutout Dimensions: Circular - 9.80mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 38.10mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP8T
Angle of Throw: 45°
Depth Behind Panel: 14.48mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A (AC), 350mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: 2266-A12515RNCQ,*A12515RNCQ,CKN10205,A12515RNCQ-ND
Base Product Number: A12515RN

Buy Now Datasheet
Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 82AC2431 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
82AC2431
Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 82AC2431
ROTARY SWITCH, 1P, 8POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 8POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A12515RNCQ
Rotary Switches A12515RNCQ
Rotary Switches SP 8 Shaft PC Pins 2.5A 125VAC 125VDC

Rotary Switches SP 8 Shaft PC Pins 2.5A 125VAC 125VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10205-ND A12515RNCQ 82AC2431 A12515RNCQ
Product Name Rotary Switches Switches - Rotary Switches Rotary Switch, 1P, 8Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
H program - HHS16 - Main switches - HHS16-BL-SW-2-POL-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 0033.3815-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details