C&K Components Rotary Switches A12505RNZQ

Description
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10204-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10204-ND
Rotary Switches CKN10204-ND
Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 8 Position SP8T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6254
Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6254
ROTARY SW, 1 POLE, 8 POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 8 POS, 2.5A, 125VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A12505RNZQ
Rotary Switches A12505RNZQ
Rotary Switches Switch Rotary Sp 8Pos Sld

Rotary Switches Switch Rotary Sp 8Pos Sld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10204-ND 34AH6254 A12505RNZQ
Product Name Rotary Switches Rotary Sw, 1 Pole, 8 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switch Heads - 1881150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details