C&K Components Rotary Switches A12505RNCB

Description
Rotary Switches Rotary
Datasheet
Description
Rotary Switches Rotary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
A12505RNCB
Rotary Switches A12505RNCB
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH6250 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6250
Rotary C&k Components 34AH6250
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number A12505RNCB 34AH6250
Product Name Rotary Switches Rotary C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 8650155 - RS Components, Ltd.
Specs
AC Voltage Rating 250 volts
Positions per Pole 2
Dimensions 15.2 (dia.) x 25.8mm
View Details
2 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details