C&K Components Rotary Switches A12405RNCQ

Description
C & K A12405RNCQ Rotary Switch
Request a Quote Datasheet
Description
C & K A12405RNCQ Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 1558955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
1558955
Rotary Switches 1558955
C & K A12405RNCQ Rotary Switch

C & K A12405RNCQ Rotary Switch

Supplier's Site
Rotary Switches - 1558955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
1558955P
Rotary Switches 1558955P
C & K A12405RNCQ Rotary Switch

C & K A12405RNCQ Rotary Switch

Supplier's Site
Rotary Switches - CKN10991-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10991-ND
Rotary Switches CKN10991-ND
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A12405RNCQ
Rotary Switches A12405RNCQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 34AH6223 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6223
Rotary C&k Components 34AH6223
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1558955 1558955P CKN10991-ND A12405RNCQ 34AH6223
Product Name Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary C&k Components
Angle of Throw 90 degrees 90 degrees
Positions per Pole 4 4 4
Dimensions 26.19 (dia.) x 58.94mm
Terminal Type Pc pin PC Pins
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052367 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details