Thyristor Surge Protection Devices 180V 50A 6-Pin Modified MS-013 T/R Product overview: A1220UC4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 180V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A1220UC4RP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1010951-A1220UC4RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF, 55pF, 110pF
Number of Elements: 4
Voltage - Off State: 100V,180V
Voltage - Breakover: 130V, 220V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 6-SMD, Gull Wing
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-A1220UC4RP | 1010951-A1220UC4RP |
| Product Name | 180V 50A Triac | TVS - TVS - Thyristors - A1220UC4RP |
| Package Type | SMD/SMT |