Manufacturer: Littelfuse Inc.
Win Source Part Number: 1010950-A1220UC4LRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 35pF, 55pF, 110pF
Number of Elements: 4
Voltage - Off State: 100V,180V
Voltage - Breakover: 130V, 220V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: 6-SMD, Gull Wing
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Surge Protection Circuit, PDSO6, MS-013, 6 PIN Product overview: A1220UC4LRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-A1220UC4LRP can be used for catalog matching and distributor lookup.
Thyristor Surge Protection Devices (TSPD) 4Chp 100/180V 100A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | 1010950-A1220UC4LRP | 300-A1220UC4LRP | A1220UC4LRP |
| Product Name | TVS - TVS - Thyristors - A1220UC4LRP | Triac | Thyristor Surge Protection Devices (TSPD) |
| Thyristor Type | Sidac |