C&K Components Rotary Switches A11503RNZQ

Description
Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11267-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11267-ND
Rotary Switches CKN11267-ND
Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 3 Position SP3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6179 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6179
Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6179
ROTARY SW, 1 POLE, 3 POS, 2.5A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 1 POLE, 3 POS, 2.5A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A11503RNZQ
Rotary Switches A11503RNZQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11267-ND 34AH6179 A11503RNZQ
Product Name Rotary Switches Rotary Sw, 1 Pole, 3 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
High Security Keylock - CKM12BTW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers