C&K Components Rotary Switches A11405RNZQ

Description
Rotary Switch 2 Position SPDT 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN9487-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9487-ND
Rotary Switches CKN9487-ND
Rotary Switch 2 Position SPDT 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 2 Position SPDT 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components - 34AH6158 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components
34AH6158
Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components 34AH6158
ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 2.5A, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A11405RNZQ
Rotary Switches A11405RNZQ
Rotary Switches Switch Rotary .5" 90 Deg Sp 2Pos

Rotary Switches Switch Rotary .5" 90 Deg Sp 2Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN9487-ND 34AH6158 A11405RNZQ
Product Name Rotary Switches Rotary Switch, 1Pole, 2.5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 90 degrees 90 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Trapped Key Interlock - 440T-MMRSS20TETFTG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details